TE Connectivity 3A Electronic Connector 1-215307-6

Description
2.54mm Pitch 16 Pos Female Socket Header, Straight, Thru-Hole, 3A, Gold Product overview: 1-215307-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-215307-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.54mm Pitch 16 Pos Female Socket Header, Straight, Thru-Hole, 3A, Gold Product overview: 1-215307-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-215307-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-1-215307-6
3A Electronic Connector 316-1-215307-6
2.54mm Pitch 16 Pos Female Socket Header, Straight, Thru-Hole, 3A, Gold Product overview: 1-215307-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-215307-6 can be used for catalog matching and distributor lookup.

2.54mm Pitch 16 Pos Female Socket Header, Straight, Thru-Hole, 3A, Gold Product overview: 1-215307-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-215307-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1-215307-6 - 761796-1-215307-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-215307-6
761796-1-215307-6
Rectangular Connectors - 1-215307-6 761796-1-215307-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761796-1-215307-6 Series: AMPMODU HV-100 Packaging: Tray Number of Positions: 32 Mounting Style: Through Hole Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 31.5μin (0.80μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Family Name: 215307 Insulation Color: Green Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Alternative Parts (Cross-Reference): 15-44-5816; 803-83-032-10-001101 ; 803-87-032-10-132101 ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Poland, Switzerland Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761796-1-215307-6
Series: AMPMODU HV-100
Packaging: Tray
Number of Positions: 32
Mounting Style: Through Hole
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 31.5μin (0.80μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4μin (2.5μm)
Family Name: 215307
Insulation Color: Green
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.276" (7.00mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 15-44-5816; 803-83-032-10-001101; 803-87-032-10-132101;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Poland, Switzerland
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A106619-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A106619-ND
Headers, Receptacles, Female Sockets A106619-ND
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
16P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity - 50B8808 - Newark, An Avnet Company
Chicago, IL, United States
16P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity
50B8808
16P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity 50B8808
16P HV-100 STECKLEI ROHS COMPLIANT: YES

16P HV-100 STECKLEI ROHS COMPLIANT: YES

Supplier's Site Datasheet
Btb Connector, Rcpt, 24Pos, 2Row, Tht Rohs Compliant Amp - Te Connectivity - 70AH6833 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Rcpt, 24Pos, 2Row, Tht Rohs Compliant Amp - Te Connectivity
70AH6833
Btb Connector, Rcpt, 24Pos, 2Row, Tht Rohs Compliant Amp - Te Connectivity 70AH6833
BTB CONNECTOR, RCPT, 24POS, 2ROW, THT ROHS COMPLIANT: YES

BTB CONNECTOR, RCPT, 24POS, 2ROW, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1-215307-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1-215307-6
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-215307-6
CONN RCPT 32POS 0.1 GOLD PCB

CONN RCPT 32POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-1-215307-6 761796-1-215307-6 A106619-ND 50B8808 1-215307-6
Product Name 3A Electronic Connector Rectangular Connectors - 1-215307-6 Headers, Receptacles, Female Sockets 16P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Kinked Pin, Solder Kinked Pin, Solder
Current Rating 3.0 amps
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data