TE Connectivity Poke-In Connectors 1-2106751-4

Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 1-2106751-4 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
1-2106751-4
Poke-In Connectors 1-2106751-4
Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 20 - 18

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100400TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100400TR-ND
Board In, Direct Wire to Board A100400TR-ND
4 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle

4 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle

Buy Now Datasheet
Connector, Thru Hole-Idc, 4 Pos, 20Awg Amp - Te Connectivity - 41AJ0226 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Thru Hole-Idc, 4 Pos, 20Awg Amp - Te Connectivity
41AJ0226
Connector, Thru Hole-Idc, 4 Pos, 20Awg Amp - Te Connectivity 41AJ0226
Connector, Thru Hole-IDC, 4 pos, 20AWG

Connector, Thru Hole-IDC, 4 pos, 20AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-2106751-4 A100400TR-ND 41AJ0226
Product Name Poke-In Connectors Board In, Direct Wire to Board Connector, Thru Hole-Idc, 4 Pos, 20Awg Amp - Te Connectivity
Connector Type Wire to Board Connector Individual Wires
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26404-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - 104911-1-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers