TE Connectivity High Speed Pluggable IO Connectors & Cages 1-2149490-8

Description
Configuration Features Number of Ports : 16 Number of Positions : 320 Port Matrix Configuration : 2 x 8 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 16 Number of Positions : 320 Port Matrix Configuration : 2 x 8 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-2149490-8 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-2149490-8
High Speed Pluggable IO Connectors & Cages 1-2149490-8
Configuration Features Number of Ports : 16 Number of Positions : 320 Port Matrix Configuration : 2 x 8 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 16
  • Number of Positions : 320
  • Port Matrix Configuration : 2 x 8

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : EMI Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - 1-2149490-8-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1-2149490-8-ND
Pluggable Connector Assemblies 1-2149490-8-ND
320 (16 x 20) Position SFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle

320 (16 x 20) Position SFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1-2149490-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2149490-8
I/O Connectors 1-2149490-8
SFP+ Assy 2x8 EMI Spg No Lp Sn Enhanced

SFP+ Assy 2x8 EMI Spg No Lp Sn Enhanced

Buy Now
Sfp+ Assy 2X8 Emi Spg No Lp Sn Enhanced Te Connectivity - 96X8717 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Assy 2X8 Emi Spg No Lp Sn Enhanced Te Connectivity
96X8717
Sfp+ Assy 2X8 Emi Spg No Lp Sn Enhanced Te Connectivity 96X8717
SFP+ Assy 2x8 EMI Spg No Lp Sn Enhanced

SFP+ Assy 2x8 EMI Spg No Lp Sn Enhanced

Supplier's Site
Pluggable Connectors - 1-2149490-8 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2149490-8
Pluggable Connectors 1-2149490-8
CONN SFP+ RCP W/CAGE 2X8 320P RA

CONN SFP+ RCP W/CAGE 2X8 320P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2149490-8 1-2149490-8-ND 1-2149490-8 96X8717 1-2149490-8
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Sfp+ Assy 2X8 Emi Spg No Lp Sn Enhanced Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26806-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 102154-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102321-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers