1FHP,84,30A/P,S,N,S1
84 Position Connector Plug, Center Strip Contacts Surface Mount Gold
STACKING CONNECTOR, PLUG, 84POS, 1MM; Series:FH; Pitch Spacing:1mm; No. of Contacts:84; Gender:Plug; Contact Plating:Gold; No. of Rows:2; Contact Termination:Surface Mount Vertical; Contact Material:Phosphor Bronze RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 120527-2 | A108833TR-ND | 30C5362 | 120527-2 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 84Pos, 1Mm; Series Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Category | Board to Board Connector | |||
| Mounting | Surface Mount | |||
| Contact Pitch | 0.9906 mm (0.0390 inch) |