TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 120524-1

Description
Win Source Part Number: 1020395-120524-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tape & Reel Mated Stacking Heights: 14mm, 15mm Height Above Board: 0.408" (10.37mm) Standard Package: 300 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120524-1-ND,A100447D KR,A100447TR,1205241 ,A100447CT,-120524-1 -SI Base Product Number: 120524
Request a Quote Datasheet
Description
Win Source Part Number: 1020395-120524-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tape & Reel Mated Stacking Heights: 14mm, 15mm Height Above Board: 0.408" (10.37mm) Standard Package: 300 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120524-1-ND,A100447D KR,A100447TR,1205241 ,A100447CT,-120524-1 -SI Base Product Number: 120524
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1020395-120524-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1020395-120524-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1020395-120524-1
Win Source Part Number: 1020395-120524-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tape & Reel Mated Stacking Heights: 14mm, 15mm Height Above Board: 0.408" (10.37mm) Standard Package: 300 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120524-1-ND,A100447D KR,A100447TR,1205241 ,A100447CT,-120524-1 -SI Base Product Number: 120524

Win Source Part Number: 1020395-120524-1
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH) IEEE 1386, PMC
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tape & Reel
Mated Stacking Heights: 14mm, 15mm
Height Above Board: 0.408" (10.37mm)
Standard Package: 300
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 120524-1-ND,A100447DKR,A100447TR,1205241,A100447CT,-120524-1-SI
Base Product Number: 120524

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A100447TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A100447TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A100447TR-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A100447CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A100447CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A100447CT-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 1A 250V Electronic Connector
316-120524-1
SMD 1A 250V Electronic Connector 316-120524-1
64 Pos 1mm Pitch Shrouded Header, 1A, 250V, SMD, Straight Product overview: 120524-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-120524-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch Shrouded Header, 1A, 250V, SMD, Straight Product overview: 120524-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-120524-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 120524-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
120524-1
Board to Board & Mezzanine Connectors 120524-1
1FHR,64,30A/P,S,N,S1 4,15

1FHR,64,30A/P,S,N,S14,15

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
120524-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 120524-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle 64 Position 1Mm, Full Reel; Product Range Amp - Te Connectivity - 10H8921 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 64 Position 1Mm, Full Reel; Product Range Amp - Te Connectivity
10H8921
Stacking Connector, Receptacle 64 Position 1Mm, Full Reel; Product Range Amp - Te Connectivity 10H8921
STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM, FULL REEL; Product Range:FSI Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Connector Type:StackingRoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM, FULL REEL; Product Range:FSI Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Connector Type:StackingRoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020395-120524-1 A100447TR-ND 316-120524-1 120524-1 120524-1 10H8921
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) SMD 1A 250V Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle 64 Position 1Mm, Full Reel; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Category Board to Board Connector
Unlock Full Specs
to access all available technical data