TE Connectivity Circular Connector Assemblies 1-207303-4

Description
16 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A123093-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A123093-ND
Circular Connector Assemblies A123093-ND
16 Position Circular Connector Receptacle, Male Pins Solder

16 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
 - 1-207303-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSM SIZE 17-16

CPC RECPT ASSM SIZE 17-16

Buy Now
Cir Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity - 60M3499 - Newark, An Avnet Company
Chicago, IL, United States
Cir Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity
60M3499
Cir Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity 60M3499
CIR CONNECTOR, 16POS, RCPT, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIR CONNECTOR, 16POS, RCPT, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A123093-ND 1-207303-4 60M3499
Product Name Circular Connector Assemblies Cir Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51702-11002400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details