TE Connectivity High Speed Pluggable IO Connectors & Cages 1-2007394-8

Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Not Optional Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Not Optional Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-2007394-8 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-2007394-8
High Speed Pluggable IO Connectors & Cages 1-2007394-8
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Not Optional Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 8
  • Number of Positions : 160
  • Port Matrix Configuration : 2 x 4

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : EMI Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Not Optional

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
366-1-2007394-8
Electronic Connector 366-1-2007394-8
Conn SFP+ RCP 160 POS 1.6mm Press Fit RA Thru-Hole 160 Terminal 8 Port Tray Product overview: 1-2007394-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-2007394-8 can be used for catalog matching and distributor lookup.

Conn SFP+ RCP 160 POS 1.6mm Press Fit RA Thru-Hole 160 Terminal 8 Port Tray Product overview: 1-2007394-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-2007394-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1-2007394-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2007394-8
I/O Connectors 1-2007394-8
SFP+ assy 2x4 EMI Sprg No Lp Sn Enhanced

SFP+ assy 2x4 EMI Sprg No Lp Sn Enhanced

Buy Now
Pluggable Connector Assemblies - A118838-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118838-ND
Pluggable Connector Assemblies A118838-ND
160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connector, Sfp+, Receptacle, 160 Position, Press Fit; Connector Type Te Connectivity - 20X5348 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sfp+, Receptacle, 160 Position, Press Fit; Connector Type Te Connectivity
20X5348
Connector, Sfp+, Receptacle, 160 Position, Press Fit; Connector Type Te Connectivity 20X5348
CONNECTOR, SFP+, RECEPTACLE, 160 POSITION, PRESS FIT; Connector Type:SFP+ Cage & Connector; No. of Contacts:8 x 20 Contacts; Port Configuration:2 x 4 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe RoHS Compliant: Yes

CONNECTOR, SFP+, RECEPTACLE, 160 POSITION, PRESS FIT; Connector Type:SFP+ Cage & Connector; No. of Contacts:8 x 20 Contacts; Port Configuration:2 x 4 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe RoHS Compliant: Yes

Supplier's Site
1-2007394-8 - Sfp+ Assy 2X4 Emi Sprg No Lp Sn Enh Amp - Te Connectivity - 41AJ0146 - Newark, An Avnet Company
Chicago, IL, United States
1-2007394-8 - Sfp+ Assy 2X4 Emi Sprg No Lp Sn Enh Amp - Te Connectivity
41AJ0146
1-2007394-8 - Sfp+ Assy 2X4 Emi Sprg No Lp Sn Enh Amp - Te Connectivity 41AJ0146
1-2007394-8 - SFP+ assy 2x4 EMI Sprg No Lp Sn Enh

1-2007394-8 - SFP+ assy 2x4 EMI Sprg No Lp Sn Enh

Supplier's Site
Pluggable Connectors - 1-2007394-8 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2007394-8
Pluggable Connectors 1-2007394-8
CONN SFP+ RCP W/CAGE 2X4 160P RA

CONN SFP+ RCP W/CAGE 2X4 160P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2007394-8 366-1-2007394-8 1-2007394-8 A118838-ND 20X5348 1-2007394-8
Product Name High Speed Pluggable IO Connectors & Cages Electronic Connector I/O Connectors Pluggable Connector Assemblies Connector, Sfp+, Receptacle, 160 Position, Press Fit; Connector Type Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Gender Female / Jack
Connector Type SFP+
Unlock Full Specs
to access all available technical data