"Connector Header Through Hole 24 position 0.197"" (5.00mm)"
METRIMATE PIN HDR ASSY,24P LF
CONNECTOR, HEADER, 24POS, 4ROW, 5MM; Connector Systems:Wire-to-Boar
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-206763-4-ND | 1-206763-4 | 52K3262 |
| Product Name | Headers, Male Pins | Unspecified Connectors | Connector, Header, 24Pos, 4Row, 5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts |