"Connector Header Through Hole 19 position 0.098"" (2.50mm)"
CONN HEADER VERT 19POS 2.5MM
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A101101-ND | 792-1-2132230-9 |
| Product Name | Headers, Male Pins | CONN HEADER VERT 19POS 2.5MM |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 4.2 amps | 3.0 amps |