TE Connectivity Ballast Connectors 1-2008552-2

Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 - 3.05 MICM  [79.92 - 120.08 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.05 MICM  [120 MICIN ] Dimensions Connector Height : 13 MM  [.512 INCH ] Connector Length : 16.8 MM  [.661 INCH ] Connector Width : 7.35 MM  [.289 INCH ] PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ] Post-Mating Assembly Measurement : 25 MM  [.984 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 8.2 MM  [.323 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Style : Screwless Wire Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 - 3.05 MICM  [79.92 - 120.08 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.05 MICM  [120 MICIN ] Dimensions Connector Height : 13 MM  [.512 INCH ] Connector Length : 16.8 MM  [.661 INCH ] Connector Width : 7.35 MM  [.289 INCH ] PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ] Post-Mating Assembly Measurement : 25 MM  [.984 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 8.2 MM  [.323 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Style : Screwless Wire Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2008552-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2008552-2
Ballast Connectors 1-2008552-2
Body Features Primary Product Color : Gray Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 - 3.05 MICM  [79.92 - 120.08 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.05 MICM  [120 MICIN ] Dimensions Connector Height : 13 MM  [.512 INCH ] Connector Length : 16.8 MM  [.661 INCH ] Connector Width : 7.35 MM  [.289 INCH ] PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ] Post-Mating Assembly Measurement : 25 MM  [.984 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 8.2 MM  [.323 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Style : Screwless Wire Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2.03 - 3.05 MICM  [79.92 - 120.08 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 3.05 MICM  [120 MICIN ]

Dimensions


  • Connector Height : 13 MM  [.512 INCH ]
  • Connector Length : 16.8 MM  [.661 INCH ]
  • Connector Width : 7.35 MM  [.289 INCH ]
  • PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ]
  • Post-Mating Assembly Measurement : 25 MM  [.984 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) : 8.2 MM  [.323 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Connector Style : Screwless Wire
  • Lighting Connector Type : Header
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Wire to Board - A108576-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A108576-ND
Wire to Board A108576-ND
"2 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole"

"2 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-2008552-2 A108576-ND
Product Name Ballast Connectors Wire to Board
Connector Type Wire to Board Connector
Termination Poke-In Screwless - Leg Spring, Push-In Spring
Mounting Board Mount Through Hole
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data