"24 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
CONNECTOR, HEADER, 24POS, 4ROW, 5MM; Connector Systems:Wire-to-Boar
CONN HDR 24POS 0.197 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33307-ND | 40P8381 | 1-207532-0 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Header, 24Pos, 4Row, 5Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.5 amps | 7.5 amps |