DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
40
50
60
62
63
64
65
66
67
68
69
70
71
72
73
74
80
90
100
110
120
130
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole" | |
| "10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "10 (2 x 5) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "12 (2 x 6) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "22 (2 x 11) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "36 (2 x 18) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "4 (2 x 2) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "50 (2 x 25) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "52 (2 x 26) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" |
| << Prev | Next >> |