TE Connectivity High Speed Pluggable IO Connectors & Cages 1-2007492-5

Description
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-2007492-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-2007492-5
High Speed Pluggable IO Connectors & Cages 1-2007492-5
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : EMI Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 40
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : EMI Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
366-1-2007492-5
Through-Hole Electronic Connector 366-1-2007492-5
SFP+ Connector, 2x1 Port, 16Gbps, Right Angle, Through Hole, Press-Fit Product overview: 1-2007492-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-2007492-5 can be used for catalog matching and distributor lookup.

SFP+ Connector, 2x1 Port, 16Gbps, Right Angle, Through Hole, Press-Fit Product overview: 1-2007492-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-2007492-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - A116793-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A116793-ND
Pluggable Connector Assemblies A116793-ND
40 (20 x 2) Position SFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

40 (20 x 2) Position SFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1-2007492-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2007492-5
I/O Connectors 1-2007492-5
SFP+assy 2x1 EMI Springs 4LP Sn Enhanced

SFP+assy 2x1 EMI Springs 4LP Sn Enhanced

Buy Now
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Product Status: Active Package: Bulk Connector Type: SFP+ Number of Positions: 40 (20 x 2) Mounting Type: Through Hole, Right Angle Termination: Press-Fit Features: Board Guide, EMI Shielded, Light Pipe Contact Finish: Gold Base Product Number: 2007492

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Product Status: Active
Package: Bulk
Connector Type: SFP+
Number of Positions: 40 (20 x 2)
Mounting Type: Through Hole, Right Angle
Termination: Press-Fit
Features: Board Guide, EMI Shielded, Light Pipe
Contact Finish: Gold
Base Product Number: 2007492

Buy Now Datasheet
Pluggable Connectors - 1-2007492-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2007492-5
Pluggable Connectors 1-2007492-5
CONN SFP+ RCPT W/CAGE 2X1 40P RA

CONN SFP+ RCPT W/CAGE 2X1 40P RA

Supplier's Site Datasheet
Sfp+ Cage & Conn, 40Pos, Press Fit; Connector Type Te Connectivity - 69AH9660 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Cage & Conn, 40Pos, Press Fit; Connector Type Te Connectivity
69AH9660
Sfp+ Cage & Conn, 40Pos, Press Fit; Connector Type Te Connectivity 69AH9660
SFP+ CAGE & CONN, 40POS, PRESS FIT; Connector Type:SFP+ Cage & Connector; No. of Contacts:2 x 20 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes

SFP+ CAGE & CONN, 40POS, PRESS FIT; Connector Type:SFP+ Cage & Connector; No. of Contacts:2 x 20 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2007492-5 366-1-2007492-5 A116793-ND 1-2007492-5 1-2007492-5 69AH9660
Product Name High Speed Pluggable IO Connectors & Cages Through-Hole Electronic Connector Pluggable Connector Assemblies I/O Connectors Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Pluggable Connectors Sfp+ Cage & Conn, 40Pos, Press Fit; Connector Type Te Connectivity
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Gender Female / Jack Male / Plug
Connector Type SFP+
Unlock Full Specs
to access all available technical data