TE Connectivity Headers, Receptacles, Female Sockets 1-215297-6

Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A106615-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A106615-ND
Headers, Receptacles, Female Sockets A106615-ND
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
PCB Sockets - 5092880 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
5092880
PCB Sockets 5092880
16 way single row vertical,gold skt

16 way single row vertical,gold skt

Supplier's Site
PCB Sockets - 5092880P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
5092880P
PCB Sockets 5092880P
16 way single row vertical,gold skt

16 way single row vertical,gold skt

Supplier's Site
Rectangular Connectors - 1-215297-6 - 808211-1-215297-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-215297-6
808211-1-215297-6
Rectangular Connectors - 1-215297-6 808211-1-215297-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 808211-1-215297-6 Packaging: Tray Number of Positions: 16 Mounting Style: Through Hole Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 31.5μin (0.80μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1μin (3.00μm) Insulation Color: Green Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808211-1-215297-6
Packaging: Tray
Number of Positions: 16
Mounting Style: Through Hole
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 31.5μin (0.80μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Green
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.276" (7.00mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
3A Electronic Connector
316-1-215297-6
3A Electronic Connector 316-1-215297-6
16 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 3A, Gold Product overview: 1-215297-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-215297-6 can be used for catalog matching and distributor lookup.

16 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 3A, Gold Product overview: 1-215297-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-215297-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 09H7529 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
09H7529
Wtb Conn, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 09H7529
WTB CONN, RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series; Gender:ReceptacleRoH S Compliant: Yes

WTB CONN, RCPT, 16POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1-215297-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1-215297-6
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-215297-6
CONN RCPT 16POS 0.1 GOLD PCB

CONN RCPT 16POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106615-ND 5092880 5092880P 808211-1-215297-6 316-1-215297-6 09H7529 1-215297-6
Product Name Headers, Receptacles, Female Sockets PCB Sockets PCB Sockets Rectangular Connectors - 1-215297-6 3A Electronic Connector Wtb Conn, Rcpt, 16Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through hole Through Hole Through Hole Mount Through Hole
Number of Contacts 16 #
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data