SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
RF COAX CONN, SMP PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1678-1211-60211-ND | 01AJ1583 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smp Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |