8 Position Circular Connector Receptacle, Female Sockets Solder
CPC RECEPT ASSEMBLY SIZE 11-8
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 8 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes
CIRCULAR CONN, RCPT, 8POS, THT; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33743-ND | 1-208657-1 | 16M2655 | 80Y3925 |
| Product Name | Circular Connector Assemblies | Circular Connector Receptacle, Size 11, 8 Position, Panel; Product Range Amp - Te Connectivity | Circular Conn, Rcpt, 8Pos, Tht; Product Range Amp - Te Connectivity | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 250 volts | |||
| Current Rating | 7.5 amps |