TE Connectivity Poke-In Connectors 1-2106751-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 1-2106751-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
1-2106751-1
Poke-In Connectors 1-2106751-1
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 20 - 18

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100397TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100397TR-ND
Board In, Direct Wire to Board A100397TR-ND
1 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle

1 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle

Buy Now Datasheet
Connector, Thru Hole-Idc, 1 Pos, 20Awg Amp - Te Connectivity - 41AJ0225 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Thru Hole-Idc, 1 Pos, 20Awg Amp - Te Connectivity
41AJ0225
Connector, Thru Hole-Idc, 1 Pos, 20Awg Amp - Te Connectivity 41AJ0225
Connector, Thru Hole-IDC, 1 pos, 20AWG

Connector, Thru Hole-IDC, 1 pos, 20AWG

Supplier's Site
CONN IDC HOUSING 1POS 20AWG T/H - 792-1-2106751-1 - Utmel Electronic Limited
Hong Kong, China
CONN IDC HOUSING 1POS 20AWG T/H
792-1-2106751-1
CONN IDC HOUSING 1POS 20AWG T/H 792-1-2106751-1
CONN IDC HOUSING 1POS 20AWG T/H

CONN IDC HOUSING 1POS 20AWG T/H

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2106751-1 A100397TR-ND 41AJ0225 792-1-2106751-1
Product Name Poke-In Connectors Board In, Direct Wire to Board Connector, Thru Hole-Idc, 1 Pos, 20Awg Amp - Te Connectivity CONN IDC HOUSING 1POS 20AWG T/H
Connector Type Wire to Board Connector Individual Wires
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Right Angle Cable, Through Hole
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data