TE Connectivity FFC, FPC (Flat Flexible) Connector Assemblies 1-2013928-6

Description
"41 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"41 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - A100216TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100216TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100216TR-ND
"41 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"

"41 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100216CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100216CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100216CT-ND
"41 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"

"41 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-1-2013928-6
Electronic Connector 399-1-2013928-6
CONN FPC TOP 41POS 0.3MM R/A Product overview: 1-2013928-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-2013928-6 can be used for catalog matching and distributor lookup.

CONN FPC TOP 41POS 0.3MM R/A Product overview: 1-2013928-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-2013928-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, Receptacle 41 Position 1Row; Pitch Spacing Te Connectivity - 73R7503 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 41 Position 1Row; Pitch Spacing Te Connectivity
73R7503
Ffc/fpc Connector, Receptacle 41 Position 1Row; Pitch Spacing Te Connectivity 73R7503
FFC/FPC CONNECTOR, RECEPTACLE 41 POSITION 1ROW; Pitch Spacing:0.3mm; No. of Contacts:41Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 41 POSITION 1ROW; Pitch Spacing:0.3mm; No. of Contacts:41Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A100216TR-ND 399-1-2013928-6 73R7503
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector Ffc/fpc Connector, Receptacle 41 Position 1Row; Pitch Spacing Te Connectivity
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.2 amps 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details