TE Connectivity Ribbon Cable Connectors 1-2178713-2

Description
Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 18.7 MM  [.736 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : Without Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Paddle-Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Paddleboard Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 18.7 MM  [.736 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : Without Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Paddle-Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Paddleboard Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity Micro-MaTch Value-line Connector, part number 45Y9180, is a 12-position, 2-row IDC connector with a pitch spacing of 1.27 mm. It is designed for board-to-board and wire-to-board applications, making it suitable for various electronic devices, including home automation systems, CCTV, and audio/video equipment. The connector features a tin-plated contact design, ensuring reliable connections while being cost-effective. It is supplied on tape and reel for easy automatic placement and termination, which can significantly reduce assembly time. The connector is compatible with standard ribbon cables and is intended for environments where extreme temperature ranges and high vibration resistance are not critical. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The TE Connectivity Micro-MaTch Value-line Connector, part number 45Y9180, is a 12-position, 2-row IDC connector with a pitch spacing of 1.27 mm. It is designed for board-to-board and wire-to-board applications, making it suitable for various electronic devices, including home automation systems, CCTV, and audio/video equipment. The connector features a tin-plated contact design, ensuring reliable connections while being cost-effective. It is supplied on tape and reel for easy automatic placement and termination, which can significantly reduce assembly time. The connector is compatible with standard ribbon cables and is intended for environments where extreme temperature ranges and high vibration resistance are not critical. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-2178713-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-2178713-2
Ribbon Cable Connectors 1-2178713-2
Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 18.7 MM  [.736 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : Without Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Paddle-Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Paddleboard Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : With

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 12
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • 端子のベース材質 : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.3
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ]
  • Connector Height : 5.1 MM  [.2 INCH ]
  • Connector Length : 18.7 MM  [.736 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : Without
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Solder Tails

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector & Housing Type : Paddle-Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Ribbon Cable Connector Header Type : Shrouded
  • Ribbon Cable Connector Type : Paddleboard

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)
  • Termination Post & Tail Length : 3.2 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Board In, Direct Wire to Board - A120912TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A120912TR-ND
Board In, Direct Wire to Board A120912TR-ND
12 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole

12 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole

Buy Now Datasheet
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 46Y9129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
46Y9129
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity 46Y9129
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 45Y9180 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
45Y9180
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity 45Y9180
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:12Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
12P, Pbc, Micro-Match Value Line Amp - Te Connectivity - 75AC4488 - Newark, An Avnet Company
Chicago, IL, United States
12P, Pbc, Micro-Match Value Line Amp - Te Connectivity
75AC4488
12P, Pbc, Micro-Match Value Line Amp - Te Connectivity 75AC4488
12P, PBC, MICRO-MATCH VALUE LINE

12P, PBC, MICRO-MATCH VALUE LINE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2178713-2 1-2178713-2 A120912TR-ND 46Y9129 75AC4488
Product Name Ribbon Cable Connectors Board In, Direct Wire to Board Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity 12P, Pbc, Micro-Match Value Line Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement Crimp (IDC)
Mounting Board Mount Through Hole Cable Mount, Through Hole Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data