"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Wire-To-Board Connector, Vertical, AMPMODU HV-100 Series, Through Hole, Receptacle, 10, 2.54 mm RoHS Compliant: Yes
10P HV100 REC CON. TE, 7.0MM
CONN RCPT 10POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-215297-0-ND | 98K4863 | 1-215297-0 |
| Product Name | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Vertical, Ampmodu Hv-100 Series, Through Hole, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |