TE Connectivity Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1-2040537-1

Description
Win Source Part Number: 1362679-1-2040537-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide, Board Lock Base Product Number: 2040537 Mounting Type: Through Hole, Right Angle, Horizontal HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Connector Type: Industrial Mini, Type II Number of Positions: 8 Termination: Solder Connector Style: Header
Request a Quote Datasheet
Description
Win Source Part Number: 1362679-1-2040537-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide, Board Lock Base Product Number: 2040537 Mounting Type: Through Hole, Right Angle, Horizontal HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Connector Type: Industrial Mini, Type II Number of Positions: 8 Termination: Solder Connector Style: Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1362679-1-2040537-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1362679-1-2040537-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1362679-1-2040537-1
Win Source Part Number: 1362679-1-2040537-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide, Board Lock Base Product Number: 2040537 Mounting Type: Through Hole, Right Angle, Horizontal HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Connector Type: Industrial Mini, Type II Number of Positions: 8 Termination: Solder Connector Style: Header

Win Source Part Number: 1362679-1-2040537-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Guide, Board Lock
Base Product Number: 2040537
Mounting Type: Through Hole, Right Angle, Horizontal
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Connector Type: Industrial Mini, Type II
Number of Positions: 8
Termination: Solder
Connector Style: Header

Buy Now Datasheet
Pluggable Connector Assemblies - 1-2040537-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1-2040537-1-ND
Pluggable Connector Assemblies 1-2040537-1-ND
8 Position Industrial Mini, Type II Header Connector Solder Through Hole, Right Angle, Horizontal

8 Position Industrial Mini, Type II Header Connector Solder Through Hole, Right Angle, Horizontal

Buy Now Datasheet
I/O Connectors - 1-2040537-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2040537-1
I/O Connectors 1-2040537-1
INDUSTRIAL MINI I/O H-HDR ASSY DIP 2

INDUSTRIAL MINI I/O H-HDR ASSY DIP 2

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-2040537-1
I/O Connectors 1-2040537-1
I/O Connectors

I/O Connectors

Buy Now
Mini I/O Connectors - 7060220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
7060220
Mini I/O Connectors 7060220
TE Connectivity 1-2040537-1

TE Connectivity 1-2040537-1

Supplier's Site
Mini I/O Connectors - 1648797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
1648797
Mini I/O Connectors 1648797
TE Connectivity 1-2040537-1

TE Connectivity 1-2040537-1

Supplier's Site
Singapore, Singapore
500mA 30V Electronic Connector
366-1-2040537-1
500mA 30V Electronic Connector 366-1-2040537-1
8 Pos USB-A RA Solder Jack, Shielded, 500mA, 30V Product overview: 1-2040537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-2040537-1 can be used for catalog matching and distributor lookup.

8 Pos USB-A RA Solder Jack, Shielded, 500mA, 30V Product overview: 1-2040537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-2040537-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-2040537-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-2040537-1
Modular Connectors / Ethernet Connectors 1-2040537-1
Modular Connectors / Ethernet Connectors Mini I/O Header T-H Assembly Type II

Modular Connectors / Ethernet Connectors Mini I/O Header T-H Assembly Type II

Buy Now Datasheet
Pluggable Connectors - 1-2040537-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2040537-1
Pluggable Connectors 1-2040537-1
CONN IND MINI II HEADER 8POS PCB

CONN IND MINI II HEADER 8POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1362679-1-2040537-1 1-2040537-1-ND 1-2040537-1 7060220 366-1-2040537-1 1-2040537-1 1-2040537-1
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies I/O Connectors Mini I/O Connectors 500mA 30V Electronic Connector Modular Connectors / Ethernet Connectors Pluggable Connectors
Gender Male / Plug Male / Plug; Female / Jack Male / Plug Male / Plug
Termination Solder Solder Solder Through Hole
Mounting Through Hole, Right Angle, Horizontal Through Hole, Right Angle, Horizontal Through hole
Connector Type Box Header; Header Connector; Industrial Mini, Type II Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data