2 Pos 4mm RA SMD Receptacle, Hermaphroditic, 6A, 125V Product overview: 1-2058703-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2058703-1 can be used for catalog matching and distributor lookup.
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
Herm Blade& Recp Assy, 2 Pos,Latch
Wire-To-Board Connector, Surface Mount, Receptacle, 2, 4 mm, Tin Plated Contacts
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-2058703-1 | A99884DKR-ND | 1-2058703-1 | 46Y7431 |
| Product Name | SMD 6A 125V Electronic Connector | Solid State Lighting Connector Assemblies | Headers & Wire Housings | Wire-To-Board Connector, Surface Mount, Receptacle, 2, 4 Mm, Tin Plated Contacts Te Connectivity |
| Termination | SMD/SMT | |||
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 6.0 amps | 6.0 amps |