TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1217080-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333653-1217080-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Female Standard Package: 1,000 Mounting: Through Hole Terminal Type: Standard Length - Overall: 0.480" (12.19mm) Insulation: Non-Insulated Tab Width: 0.205" (5.21mm), 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.330" (8.38mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1217080-1-CSI,-1217 080-1-LSI,12170801,2 266-1217080-1,-12170 80-1-SI Base Product Number: 1217080 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333653-1217080-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Female Standard Package: 1,000 Mounting: Through Hole Terminal Type: Standard Length - Overall: 0.480" (12.19mm) Insulation: Non-Insulated Tab Width: 0.205" (5.21mm), 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.330" (8.38mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1217080-1-CSI,-1217 080-1-LSI,12170801,2 266-1217080-1,-12170 80-1-SI Base Product Number: 1217080 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333653-1217080-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333653-1217080-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333653-1217080-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333653-1217080-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Female Standard Package: 1,000 Mounting: Through Hole Terminal Type: Standard Length - Overall: 0.480" (12.19mm) Insulation: Non-Insulated Tab Width: 0.205" (5.21mm), 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.330" (8.38mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1217080-1-CSI,-1217 080-1-LSI,12170801,2 266-1217080-1,-12170 80-1-SI Base Product Number: 1217080 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333653-1217080-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Solder
Contact Finish: Tin
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Mounting: Through Hole
Terminal Type: Standard
Length - Overall: 0.480" (12.19mm)
Insulation: Non-Insulated
Tab Width: 0.205" (5.21mm), 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.330" (8.38mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1217080-1-CSI,-1217080-1-LSI,12170801,2266-1217080-1,-1217080-1-SI
Base Product Number: 1217080
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Terminals
1217080-1
Terminals 1217080-1
PCB RECEPTACLES

PCB RECEPTACLES

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
392-1217080-1
Through-Hole Electronic Connector 392-1217080-1
Brass Female Receptacle, Tin Plated, 0.205" Tab, Through Hole Product overview: 1217080-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217080-1 can be used for catalog matching and distributor lookup.

Brass Female Receptacle, Tin Plated, 0.205" Tab, Through Hole Product overview: 1217080-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217080-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 1217080-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
1217080-1-ND
Quick Connects, Quick Disconnect Connectors 1217080-1-ND
"0.205"" (5.21mm), 0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated"

"0.205"" (5.21mm), 0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217080-1
Terminals 1217080-1
Terminals PCB MNT RECEPTACLE

Terminals PCB MNT RECEPTACLE

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 1217080-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1217080-1
Quick Connects, Quick Disconnect Connectors 1217080-1
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1333653-1217080-1 1217080-1 392-1217080-1 1217080-1-ND 1217080-1 1217080-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Through-Hole Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors
Termination Solder Receptacle Solder Solder
Unlock Full Specs
to access all available technical data