TE Connectivity Quick Connects, Quick Disconnect Connectors 1217183-1

Description
"0.067"" (1.70mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.067"" (1.70mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 1217183-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
1217183-1-ND
Quick Connects, Quick Disconnect Connectors 1217183-1-ND
"0.067"" (1.70mm) Quick Connect Male Solder Connector Non-Insulated"

"0.067"" (1.70mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217183-1
Terminals 1217183-1
Terminals TAB, SPECIAL

Terminals TAB, SPECIAL

Buy Now Datasheet
Tab, Special Amp - Te Connectivity - 17R2806 - Newark, An Avnet Company
Chicago, IL, United States
Tab, Special Amp - Te Connectivity
17R2806
Tab, Special Amp - Te Connectivity 17R2806
TAB, SPECIAL

TAB, SPECIAL

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1217183-1-ND 1217183-1 17R2806
Product Name Quick Connects, Quick Disconnect Connectors Terminals Tab, Special Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-2001-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 104313-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details