"Connector Header Through Hole 4 position 0.196"" (4.98mm)"
CONNECTOR, RECTANGULAR POWER, PIN HEADER, 4 POSITION; No. of Contacts:4Contacts; Product Range:Metrimate Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.98mm; Gender:Header RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-207119-0 | A33284-ND | 72W2464 |
| Product Name | Unspecified Connectors | Headers, Male Pins | Connector, Rectangular Power, Pin Header, 4 Position; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | PCB Mount | |
| Voltage Rating | 600 volts |