"Connector Header Through Hole 9 position 0.197"" (5.00mm)"
PLUG & SOCKET CONNECTOR, HEADER 9 POSITION 5MM; Connector Systems:Wire-to-Boar
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33287-ND | 1-207441-0 | 52K3272 |
| Product Name | Headers, Male Pins | Unspecified Connectors | Plug & Socket Connector, Header 9 Position 5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts |