TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 120527-1

Description
Win Source Part Number: 1029097-120527-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm Height Above Board: 0.329" (8.35mm) Standard Package: 400 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 120525-1; 120526-1; 1-146888-1; 5120527-1; 5146888-1; 5120534-1120527-1.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120527-1-ND,2266-120 527-1TR,A118731TR,12 05271,A118731CT,-120 527-1-SI,-1328973-SI -ND,A118731DKR,-1328 973-SI Base Product Number: 120527 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1029097-120527-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm Height Above Board: 0.329" (8.35mm) Standard Package: 400 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 120525-1; 120526-1; 1-146888-1; 5120527-1; 5146888-1; 5120534-1120527-1.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120527-1-ND,2266-120 527-1TR,A118731TR,12 05271,A118731CT,-120 527-1-SI,-1328973-SI -ND,A118731DKR,-1328 973-SI Base Product Number: 120527 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1029097-120527-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1029097-120527-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1029097-120527-1
Win Source Part Number: 1029097-120527-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm Height Above Board: 0.329" (8.35mm) Standard Package: 400 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 120525-1; 120526-1; 1-146888-1; 5120527-1; 5146888-1; 5120534-1120527-1.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120527-1-ND,2266-120 527-1TR,A118731TR,12 05271,A118731CT,-120 527-1-SI,-1328973-SI -ND,A118731DKR,-1328 973-SI Base Product Number: 120527 RoHS Status: RoHS non-compliant

Win Source Part Number: 1029097-120527-1
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH) IEEE 1386, PMC
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm
Height Above Board: 0.329" (8.35mm)
Standard Package: 400
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 120525-1; 120526-1; 1-146888-1; 5120527-1; 5146888-1; 5120534-1120527-1.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 120527-1-ND,2266-120527-1TR,A118731TR,1205271,A118731CT,-120527-1-SI,-1328973-SI-ND,A118731DKR,-1328973-SI
Base Product Number: 120527
RoHS Status: RoHS non-compliant

Buy Now
Connectors Data & Signal - 120527-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
120527-1
Connectors Data & Signal 120527-1
1FHP6430A/PSNS101213 15

1FHP6430A/PSNS10121315

Buy Now
Board to Board & Mezzanine Connectors - 120527-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
120527-1
Board to Board & Mezzanine Connectors 120527-1
1FHP,64,30A/P,S,N,S1 0,12,13,15

1FHP,64,30A/P,S,N,S10,12,13,15

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
120527-1
Board to Board & Mezzanine Connectors 120527-1
1MM FH PLUG ASSY

1MM FH PLUG ASSY

Buy Now
Singapore, Singapore
SMD 1A Electronic Connector
316-120527-1
SMD 1A Electronic Connector 316-120527-1
64 Pos 1mm Pitch IEEE 1386 Header, 1A, Gold/Tin/Lead/Matte, SMD Product overview: 120527-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-120527-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Pitch IEEE 1386 Header, 1A, Gold/Tin/Lead/Matte, SMD Product overview: 120527-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-120527-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A118731TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A118731TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A118731TR-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A118731CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A118731CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A118731CT-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A118731DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A118731DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A118731DKR-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
120527-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 120527-1
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Product Range Amp - Te Connectivity - 33B4710 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Product Range Amp - Te Connectivity
33B4710
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Product Range Amp - Te Connectivity 33B4710
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Product Range:FSI Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: No

STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Product Range:FSI Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet
Connector, Stacking, Header, 64Pos, 2Row; Mezzanine Connector Type Te Connectivity - 07AH5900 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 64Pos, 2Row; Mezzanine Connector Type Te Connectivity
07AH5900
Connector, Stacking, Header, 64Pos, 2Row; Mezzanine Connector Type Te Connectivity 07AH5900
CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: No

CONNECTOR, STACKING, HEADER, 64POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
120527-1 - 1Fhp,64,30A/p,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity - 82AC0984 - Newark, An Avnet Company
Chicago, IL, United States
120527-1 - 1Fhp,64,30A/p,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity
82AC0984
120527-1 - 1Fhp,64,30A/p,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity 82AC0984
120527-1 - 1FHP,64,30A/P,S,N,S1 0,12,13,15 ROHS COMPLIANT: NO

120527-1 - 1FHP,64,30A/P,S,N,S10,12,13,15 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1029097-120527-1 120527-1 120527-1 316-120527-1 A118731TR-ND 120527-1 33B4710 07AH5900 82AC0984
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors Data & Signal Board to Board & Mezzanine Connectors SMD 1A Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Product Range Amp - Te Connectivity Connector, Stacking, Header, 64Pos, 2Row; Mezzanine Connector Type Te Connectivity 120527-1 - 1Fhp,64,30A/p,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount Surface Mount
Gender Male / Plug Male / Plug
Termination SMD/SMT Surface Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data