"6 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
SKT HDR ASSY,6P,MMATE LF ROHS COMPLIANT: YES
CONN HDR 6POS 0.197 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-207524-0-ND | 52K3273 | 1-207524-0 |
| Product Name | Headers, Receptacles, Female Sockets | Skt Hdr Assy,6P,mmate Lf Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.5 amps | 7.5 amps |