4 Position Circular Connector Receptacle, Female Sockets Solder
Connector
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:Ultra-Lock 120109 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes
UL-M12-4P(D)-FEMALE REC-PCB MT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM15542-ND | 1201095004 | 75M9787 | 77AC6049 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Molex | Ul-M12-4P(D)-Female Rec-Pcb Mt Molex | |
| Connector Type | Receptacle, Female Sockets | |||
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 125 volts |