TE Connectivity Poke-In Connectors 1-2106003-3

Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 1-2106003-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
1-2106003-3
Poke-In Connectors 1-2106003-3
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 20 - 18

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100351TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100351TR-ND
Board In, Direct Wire to Board A100351TR-ND
3 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle

3 Position Individual Wires Connector Natural IDC 20 AWG Surface Mount, Right Angle

Buy Now Datasheet
Headers & Wire Housings - 1-2106003-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2106003-3
Headers & Wire Housings 1-2106003-3
Connector, SMT-IDC, 3 POS, 20 AWG

Connector, SMT-IDC, 3 POS, 20 AWG

Buy Now
Connector, Smt-Idc, 3 Pos, 20 Awg Amp - Te Connectivity - 41AJ0219 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smt-Idc, 3 Pos, 20 Awg Amp - Te Connectivity
41AJ0219
Connector, Smt-Idc, 3 Pos, 20 Awg Amp - Te Connectivity 41AJ0219
Connector, SMT-IDC, 3 POS, 20 AWG

Connector, SMT-IDC, 3 POS, 20 AWG

Supplier's Site
Connector; Lighting; SMT-IDC; 3 Position; 20 AWG - 70088072 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Lighting; SMT-IDC; 3 Position; 20 AWG
70088072
Connector; Lighting; SMT-IDC; 3 Position; 20 AWG 70088072
Tyco Electronics IDC SSL Closed End Connector.SMT and Thru-Hole18-24 AWG Stranded and Solid WireDual IDC Slots for RedundancyWire Placement Viewing WindowWire Gauge Color CodedTool-Less TerminationLED Lighting ControlsGeneral Illumination LED FixturesConnecting Strings of PCB LED Light ModulesNon-Lighting Wire-to-Board Applications

Tyco Electronics IDC SSL Closed End Connector.SMT and Thru-Hole18-24 AWG Stranded and Solid WireDual IDC Slots for RedundancyWire Placement Viewing WindowWire Gauge Color CodedTool-Less TerminationLED Lighting ControlsGeneral Illumination LED FixturesConnecting Strings of PCB LED Light ModulesNon-Lighting Wire-to-Board Applications

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2106003-3 A100351TR-ND 1-2106003-3 41AJ0219 70088072
Product Name Poke-In Connectors Board In, Direct Wire to Board Headers & Wire Housings Connector, Smt-Idc, 3 Pos, 20 Awg Amp - Te Connectivity Connector; Lighting; SMT-IDC; 3 Position; 20 AWG
Connector Type Wire to Board Connector Individual Wires
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data