Skt Assy, 320, LF, 30 AU, 18mm, Mezalok
Board to Board & Mezzanine Connectors 320Psn Mezalok PinAssy 30Au Product overview: 1-2102430-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-2102430-2 can be used for catalog matching and distributor lookup.
"320 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"320 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Skt Assy, 320, LF, 30 AU, 18mm, Mezalok RoHS Compliant: Yes
CONN RCPT 320POS 0.05 GOLD SMD
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-2102430-2 | 2027-1-2102430-2 | A120190TR-ND | 96X8620 | 1-2102430-2 |
| Product Name | Backplane Connectors | Electronic Connector | Headers, Receptacles, Female Sockets | Skt Assy, 320, Lf, 30 Au, 18Mm, Mezalok Rohs Compliant Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | Surface Mount | |||
| Voltage Rating | 250 volts | 250 volts |