2.54mm,Header,rcpt,v
2.54mm,Header,rcpt,v
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 34POS 0.1 GOLD PCB
17P HV-100 STECKLEI ROHS COMPLIANT: YES
CONNECTOR, RCPT, 17POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6811358P | 1639852 | A121775-ND | 1-215307-7 | 09H7548 | 17AH9687 |
| Product Name | PCB Sockets | PCB Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 17P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity | Connector, Rcpt, 17Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Solder | Kinked Pin, Solder | |||
| Geometry | Straight; Straight | |||||
| Mounting | Through hole | Through Hole | Through Hole | Through Hole Mount |