TE Connectivity Poke-In Connectors 1-2106751-3

Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 1-2106751-3 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
1-2106751-3
Poke-In Connectors 1-2106751-3
Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Dimensions Connector Height : .23 MM  [5.8 INCH ] Wire Size (AWG) : 20 - 18 Housing Features Centerline (Pitch) : .16 MM  [4 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5

Dimensions


  • Connector Height : .23 MM  [5.8 INCH ]
  • Wire Size (AWG) : 20 - 18

Housing Features


  • Centerline (Pitch) : .16 MM  [4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-2106751-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2106751-3
Headers & Wire Housings 1-2106751-3
Connector, Thru Hole-IDC, 3 pos, 20AWG

Connector, Thru Hole-IDC, 3 pos, 20AWG

Buy Now
Singapore, Singapore
7.5A 250V Electronic Connector
316-1-2106751-3
7.5A 250V Electronic Connector 316-1-2106751-3
3 Pos Receptacle Connector, 7.5A, 250V, 4mm Pitch, Thru-Hole Product overview: 1-2106751-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2106751-3 can be used for catalog matching and distributor lookup.

3 Pos Receptacle Connector, 7.5A, 250V, 4mm Pitch, Thru-Hole Product overview: 1-2106751-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2106751-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board In, Direct Wire to Board - A100399CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100399CT-ND
Board In, Direct Wire to Board A100399CT-ND
3 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle

3 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - A100399TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100399TR-ND
Board In, Direct Wire to Board A100399TR-ND
3 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle

3 Position Individual Wires Connector Natural IDC 20 AWG Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1-2106751-3 1-2106751-3 316-1-2106751-3 A100399CT-ND
Product Name Poke-In Connectors Headers & Wire Housings 7.5A 250V Electronic Connector Board In, Direct Wire to Board
Connector Type Wire to Board Connector Individual Wires
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole, Right Angle
Current Rating 7.5 amps 7.0 amps
Unlock Full Specs
to access all available technical data