"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
TE Connectivity 2.54mm 22 Way 2 Row Straight PCB Socket Through Hole Socket Strip
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-215307-1-ND | 792-1-215307-1 |
| Product Name | Headers, Receptacles, Female Sockets | TE Connectivity 2.54mm 22 Way 2 Row Straight PCB Socket Through Hole Socket Strip |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Through Hole | Through Hole |
| Number of Contacts | 22 # |