MEZALOK, SOCKET, 114P, 17MM, LF
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
MEZALOK SOCKET, 114P
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-2102061-8 | 844-1-2102061-8TR-ND | 1-2102061-8 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 1.5 amps | 1.5 amps |