"Connector Header Through Hole 24 position 0.197"" (5.00mm)"
PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 5MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33293-ND | 52K3261 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Header, 24 Position, 5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 600 volts |