TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1217566-1

Description
Win Source Part Number: 958333-1217566-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass Gender: Male Standard Package: 10,000 Terminal Type: Standard Length - Overall: 0.552" (14.02mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.312" (7.92mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 1217861-1; 63862-1; 63849-1; 1742686-1; 1217332-11217566-1 .; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1217566-1-ND,A110935 CT,A110935TR,-121756 6-1-SI,2266-1217566- 1,-1217566-1-CSI Base Product Number: 1217566
Request a Quote Datasheet
Description
Win Source Part Number: 958333-1217566-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass Gender: Male Standard Package: 10,000 Terminal Type: Standard Length - Overall: 0.552" (14.02mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.312" (7.92mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 1217861-1; 63862-1; 63849-1; 1742686-1; 1217332-11217566-1 .; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1217566-1-ND,A110935 CT,A110935TR,-121756 6-1-SI,2266-1217566- 1,-1217566-1-CSI Base Product Number: 1217566
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 958333-1217566-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
958333-1217566-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 958333-1217566-1
Win Source Part Number: 958333-1217566-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass Gender: Male Standard Package: 10,000 Terminal Type: Standard Length - Overall: 0.552" (14.02mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.312" (7.92mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 1217861-1; 63862-1; 63849-1; 1742686-1; 1217332-11217566-1 .; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1217566-1-ND,A110935 CT,A110935TR,-121756 6-1-SI,2266-1217566- 1,-1217566-1-CSI Base Product Number: 1217566

Win Source Part Number: 958333-1217566-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Brass
Gender: Male
Standard Package: 10,000
Terminal Type: Standard
Length - Overall: 0.552" (14.02mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.312" (7.92mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 1217861-1; 63862-1; 63849-1; 1742686-1; 1217332-11217566-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1217566-1-ND,A110935CT,A110935TR,-1217566-1-SI,2266-1217566-1,-1217566-1-CSI
Base Product Number: 1217566

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1217566-1
Electronic Connector 392-1217566-1
Quick Disconnect Terminal Brass Tab 14.02mm Tin T/R Product overview: 1217566-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217566-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal Brass Tab 14.02mm Tin T/R Product overview: 1217566-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217566-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A110935TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A110935TR-ND
Quick Connects, Quick Disconnect Connectors A110935TR-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A110935CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A110935CT-ND
Quick Connects, Quick Disconnect Connectors A110935CT-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217566-1
Terminals 1217566-1
Terminals TAB FASTON PC BOARD

Terminals TAB FASTON PC BOARD

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 1217566-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1217566-1
Quick Connects, Quick Disconnect Connectors 1217566-1
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 958333-1217566-1 392-1217566-1 A110935TR-ND 1217566-1 1217566-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors
Termination Solder Tab Solder
Unlock Full Specs
to access all available technical data