TE Connectivity Rectangular Connectors - 1-2040558-6 1-2040558-6

Description
Manufacturer: TE Connectivity Win Source Part Number: 853789-1-2040558-6 Series: Dynamic D-1200 Features: Connector Header position Package: Tube Family Name: 2040558 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A120339, -1-2040558-6-SI, 2266-1-2040558-6
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853789-1-2040558-6 Series: Dynamic D-1200 Features: Connector Header position Package: Tube Family Name: 2040558 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A120339, -1-2040558-6-SI, 2266-1-2040558-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-2040558-6 - 853789-1-2040558-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-2040558-6
853789-1-2040558-6
Rectangular Connectors - 1-2040558-6 853789-1-2040558-6
Manufacturer: TE Connectivity Win Source Part Number: 853789-1-2040558-6 Series: Dynamic D-1200 Features: Connector Header position Package: Tube Family Name: 2040558 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A120339, -1-2040558-6-SI, 2266-1-2040558-6

Manufacturer: TE Connectivity
Win Source Part Number: 853789-1-2040558-6
Series: Dynamic D-1200
Features: Connector Header position
Package: Tube
Family Name: 2040558
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A120339, -1-2040558-6-SI, 2266-1-2040558-6

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-2040558-6
Electronic Connector 316-1-2040558-6
DYNAMIC 1200D HDR ASSY V 12P X BLACK TIN CONN Product overview: 1-2040558-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2040558-6 can be used for catalog matching and distributor lookup.

DYNAMIC 1200D HDR ASSY V 12P X BLACK TIN CONN Product overview: 1-2040558-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2040558-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A120339-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A120339-ND
Headers, Male Pins A120339-ND
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"

"Connector Header Through Hole 12 position 0.098"" (2.50mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Dynamic 1200D Hdr Assy V 12P X Black Tin Amp - Te Connectivity - 75AC4434 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 1200D Hdr Assy V 12P X Black Tin Amp - Te Connectivity
75AC4434
Dynamic 1200D Hdr Assy V 12P X Black Tin Amp - Te Connectivity 75AC4434
DYNAMIC 1200D HDR ASSY V 12P X BLACK TIN

DYNAMIC 1200D HDR ASSY V 12P X BLACK TIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 853789-1-2040558-6 316-1-2040558-6 A120339-ND 1-2040558-6 75AC4434
Product Name Rectangular Connectors - 1-2040558-6 Electronic Connector Headers, Male Pins Dynamic 1200D Hdr Assy V 12P X Black Tin Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data