1FHR,84,30A/P,S,N,S0
84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
STACKING CONNECTOR, RECEPTACLE 84POS 1MM; Body Material:Thermoplast
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 120521-2 | A108830TR-ND | 10H8918 | 120521-2 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle 84Pos 1Mm; Body Material Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Category | Board to Board Connector | |||
| Mounting | Surface Mount | PCB Straight Thru Hole |