TE Connectivity DC Jack Connectors 1-2129458-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Jack Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Jack Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1-2129458-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1-2129458-2
DC Jack Connectors 1-2129458-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Jack Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12.5
  • Contact Mating Area Plating Material : Gold (Au)
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 25

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 450

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Jack
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
I/O Connectors - 1-2129458-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2129458-2
I/O Connectors 1-2129458-2
DC Power Jack Conn DIP type 10.7A

DC Power Jack Conn DIP type 10.7A

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-2129458-2
I/O Connectors 1-2129458-2
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
10.7A DIP Electronic Connector
316-1-2129458-2
10.7A DIP Electronic Connector 316-1-2129458-2
DC Power Jack Conn DIP type 10.7A Product overview: 1-2129458-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7A, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.7A, DIP, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2129458-2 can be used for catalog matching and distributor lookup.

DC Power Jack Conn DIP type 10.7A Product overview: 1-2129458-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7A, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.7A, DIP, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2129458-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1364704-1-2129458-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1364704-1-2129458-2
Connectors, Interconnects - Barrel Connectors - Power Connectors 1364704-1-2129458-2
Win Source Part Number: 1364704-1-2129458-2 Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: DC-IN Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2129458 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Voltage - Rated: 25VDC REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 10.7 A Shielding: Shielded Connector Type: Jack Termination: Solder Contact Material: Copper Alloy Insulation Color: Black Gender: Female Internal Switch(s): Does Not Contain Switch Number of Positions/Contacts: 3 Conductors, 5 Contacts Contact Material - Plating: Gold Housing Material: Thermoplastic Body Color: Black

Win Source Part Number: 1364704-1-2129458-2
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: DC-IN
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2129458
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 25VDC
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 10.7 A
Shielding: Shielded
Connector Type: Jack
Termination: Solder
Contact Material: Copper Alloy
Insulation Color: Black
Gender: Female
Internal Switch(s): Does Not Contain Switch
Number of Positions/Contacts: 3 Conductors, 5 Contacts
Contact Material - Plating: Gold
Housing Material: Thermoplastic
Body Color: Black

Buy Now Datasheet
Power Connectors - A118045TR-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
A118045TR-ND
Power Connectors A118045TR-ND
Power Barrel Connector Jack Through Hole, Right Angle

Power Barrel Connector Jack Through Hole, Right Angle

Buy Now Datasheet
Dc Power Jack, 10.7A, 25Vdc, Black; Gender Te Connectivity - 96X8684 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 10.7A, 25Vdc, Black; Gender Te Connectivity
96X8684
Dc Power Jack, 10.7A, 25Vdc, Black; Gender Te Connectivity 96X8684
DC POWER JACK, 10.7A, 25VDC, BLACK; Gender:Jack; Current Rating:10.7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 10.7A, 25VDC, BLACK; Gender:Jack; Current Rating:10.7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site
DC POWER JACK CONN DIP TYPE 10.7 - 792-1-2129458-2 - Utmel Electronic Limited
Hong Kong, China
DC POWER JACK CONN DIP TYPE 10.7
792-1-2129458-2
DC POWER JACK CONN DIP TYPE 10.7 792-1-2129458-2
DC POWER JACK CONN DIP TYPE 10.7

DC POWER JACK CONN DIP TYPE 10.7

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2129458-2 1-2129458-2 316-1-2129458-2 1364704-1-2129458-2 A118045TR-ND 96X8684 792-1-2129458-2
Product Name DC Jack Connectors I/O Connectors 10.7A DIP Electronic Connector Connectors, Interconnects - Barrel Connectors - Power Connectors Power Connectors Dc Power Jack, 10.7A, 25Vdc, Black; Gender Te Connectivity DC POWER JACK CONN DIP TYPE 10.7
Connector Type Board to Board Connector; Wire to Board Connector Jack
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole Mount
Voltage Rating 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data