Power Barrel Connector Jack Through Hole, Right Angle
DC POWER JACK, 7A, 25VDC, YELLOW; Gender:Jack; Current Rating:7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A118043TR-ND | 96X8681 |
| Product Name | Power Connectors | Dc Power Jack, 7A, 25Vdc, Yellow; Gender Te Connectivity |
| Connector Type | Jack | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole, Right Angle | Through Hole Mount |