Win Source Part Number: 1364725-1217136-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1217136
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.582" (14.78mm)
Termination: Solder
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.312" (7.92mm)
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Brass Tin Tab Terminal, Male, 0.25" Tab Width, Through Hole Product overview: 1217136-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217136-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1364725-1217136-1 | A110911CT-ND | 392-1217136-1 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Through-Hole Electronic Connector |
| Termination | Solder | Tab |