TE Connectivity Quick Connects, Quick Disconnect Connectors 1217756-1

Description
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A112006-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A112006-ND
Quick Connects, Quick Disconnect Connectors A112006-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 961368-1217756-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
961368-1217756-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 961368-1217756-1
Win Source Part Number: 961368-1217756-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Bulk Contact Material: Brass Gender: Male Standard Package: 2,000 Terminal Type: Angled - 90° Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): 1217861-1; 63849-1; 63982-1; 725996-2; 1742686-1; 1217332-11217756-1.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1217756-1-ND,-121775 6-1-CSI,A112006,-121 7756-1-SI,12177561 Base Product Number: 1217756

Win Source Part Number: 961368-1217756-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Solder
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 2,000
Terminal Type: Angled - 90°
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 1217861-1; 63849-1; 63982-1; 725996-2; 1742686-1; 1217332-11217756-1.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1217756-1-ND,-1217756-1-CSI,A112006,-1217756-1-SI,12177561
Base Product Number: 1217756

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1217756-1
Electronic Connector 392-1217756-1
FASTON 187 PCB TAB TPBR Product overview: 1217756-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217756-1 can be used for catalog matching and distributor lookup.

FASTON 187 PCB TAB TPBR Product overview: 1217756-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217756-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1217756-1
Terminals 1217756-1
Terminals FASTON 187 PCB TAB TPBR

Terminals FASTON 187 PCB TAB TPBR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112006-ND 961368-1217756-1 392-1217756-1 1217756-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data