TE Connectivity Quick Connects, Quick Disconnect Connectors 1217127-1

Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A144466CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A144466CT-ND
Quick Connects, Quick Disconnect Connectors A144466CT-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A144466TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A144466TR-ND
Quick Connects, Quick Disconnect Connectors A144466TR-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1217127-1
Electronic Connector 392-1217127-1
Quick Disconnect Terminal Brass Tab 19.81mm Tin T/R Product overview: 1217127-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217127-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal Brass Tab 19.81mm Tin T/R Product overview: 1217127-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217127-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365068-1217127-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365068-1217127-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365068-1217127-1
Win Source Part Number: 1365068-1217127-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1217127 Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.780" (19.81mm) Termination: Solder Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.540" (13.72mm)

Win Source Part Number: 1365068-1217127-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1217127
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.780" (19.81mm)
Termination: Solder
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.540" (13.72mm)

Buy Now Datasheet
Tab, P.c.b.,.250 Ser Rohs Compliant Amp - Te Connectivity - 17R2799 - Newark, An Avnet Company
Chicago, IL, United States
Tab, P.c.b.,.250 Ser Rohs Compliant Amp - Te Connectivity
17R2799
Tab, P.c.b.,.250 Ser Rohs Compliant Amp - Te Connectivity 17R2799
TAB, P.C.B.,.250 SER ROHS COMPLIANT: YES

TAB, P.C.B.,.250 SER ROHS COMPLIANT: YES

Supplier's Site
250 Faston,pcb Tab,tpbr Rohs Compliant Amp - Te Connectivity - 41AJ2252 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston,pcb Tab,tpbr Rohs Compliant Amp - Te Connectivity
41AJ2252
250 Faston,pcb Tab,tpbr Rohs Compliant Amp - Te Connectivity 41AJ2252
250 FASTON,PCB TAB,TPBR ROHS COMPLIANT: YES

250 FASTON,PCB TAB,TPBR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1217127-1
Terminals 1217127-1
Terminals TAB, P.C.B.,.250 SER

Terminals TAB, P.C.B.,.250 SER

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A144466CT-ND 392-1217127-1 1365068-1217127-1 17R2799 1217127-1
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Tab, P.c.b.,.250 Ser Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data