TE Connectivity Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1-2013928-5

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333377-1-2013928-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333377-1-2013928-5
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333377-1-2013928-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333377-1-2013928-5 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 39 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.88mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Thermoplastic Actuator Material: Thermoplastic Standard Package: 3,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A REACH Status: Vendor Undefined HTSUS: 8536.69.4051 Other Part Number: A108791TR,120139285, 2266-1-2013928-5,-1- 2013928-5-SI,A108791 CT,A108791DKR Base Product Number: 2013928 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333377-1-2013928-5
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 39
Pitch: 0.012" (0.30mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Thermoplastic
Actuator Material: Thermoplastic
Standard Package: 3,000
Mounting: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Other Part Number: A108791TR,120139285,2266-1-2013928-5,-1-2013928-5-SI,A108791CT,A108791DKR
Base Product Number: 2013928
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 50V Electronic Connector
399-1-2013928-5
SMD 50V Electronic Connector 399-1-2013928-5
39 Pos FPC Connector, 0.3mm Pitch, RA SMD, 50V Product overview: 1-2013928-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-2013928-5 can be used for catalog matching and distributor lookup.

39 Pos FPC Connector, 0.3mm Pitch, RA SMD, 50V Product overview: 1-2013928-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1-2013928-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A108791TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A108791TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A108791TR-ND
"39 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"

"39 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
Emboss Taping 0.3Fpc Narrow Bf Te Connectivity - 96X8499 - Newark, An Avnet Company
Chicago, IL, United States
Emboss Taping 0.3Fpc Narrow Bf Te Connectivity
96X8499
Emboss Taping 0.3Fpc Narrow Bf Te Connectivity 96X8499
EMBOSS TAPING 0.3FPC NARROW BF

EMBOSS TAPING 0.3FPC NARROW BF

Supplier's Site
Emboss Taping 0.3Fpc Narrow Bf Amp - Te Connectivity - 41AJ0164 - Newark, An Avnet Company
Chicago, IL, United States
Emboss Taping 0.3Fpc Narrow Bf Amp - Te Connectivity
41AJ0164
Emboss Taping 0.3Fpc Narrow Bf Amp - Te Connectivity 41AJ0164
EMBOSS TAPING 0.3FPC NARROW BF

EMBOSS TAPING 0.3FPC NARROW BF

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-2013928-5 1333377-1-2013928-5 399-1-2013928-5 A108791TR-ND 96X8499
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies SMD 50V Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Emboss Taping 0.3Fpc Narrow Bf Te Connectivity
Termination Solder SMD/SMT
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.2 amps 0.2 amps 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details