TE Connectivity Circular Connector Assemblies 1-213826-1

Description
9 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1-213826-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1-213826-1-ND
Circular Connector Assemblies 1-213826-1-ND
9 Position Circular Connector Receptacle, Female Sockets Solder

9 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
436-1-213826-1
250V Electronic Connector 436-1-213826-1
9 Pos Female Circular Connector, Straight, Solder, 250V, IP65 Product overview: 1-213826-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-213826-1 can be used for catalog matching and distributor lookup.

9 Pos Female Circular Connector, Straight, Solder, 250V, IP65 Product overview: 1-213826-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-213826-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 7100179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7100179
Industrial Circular Connectors 7100179
TE Connectivity 1-213826-1

TE Connectivity 1-213826-1

Supplier's Site
Industrial Circular Connectors - 7100179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7100179P
Industrial Circular Connectors 7100179P
TE Connectivity 1-213826-1

TE Connectivity 1-213826-1

Supplier's Site
Industrial Circular Connectors - 1647703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1647703
Industrial Circular Connectors 1647703
TE Connectivity 1-213826-1

TE Connectivity 1-213826-1

Supplier's Site
Circular Connector, Rcpt, 9Pos, Flange; Product Range Amp - Te Connectivity - 17R0026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Flange; Product Range Amp - Te Connectivity
17R0026
Circular Connector, Rcpt, 9Pos, Flange; Product Range Amp - Te Connectivity 17R0026
CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-213826-1-ND 436-1-213826-1 7100179 7100179P 17R0026
Product Name Circular Connector Assemblies 250V Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Rcpt, 9Pos, Flange; Product Range Amp - Te Connectivity
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole Panel mount
Voltage Rating 250 volts 250 volts 250 volts
Number of Contacts 9 #
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data