"29 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
EMBOSS TAPING 0.3FPC NARROW BF
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A100223TR-ND | 41AJ0155 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Emboss Taping 0.3Fpc Narrow Bf Amp - Te Connectivity |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |