4 Position Circular Connector Receptacle, Male Pins Solder
Connector
SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL; Product Range:Ultra-Lock 120084 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; IP / NEMA Rating:IP69K, NEMA6 RoHS Compliant: Yes
REC U12 4P AC MA STR M16 BM SOL BRA PCB
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM24651-ND | 1200840028 | 24T0806 | 47AJ0453 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 4Pos, Panel; Product Range Molex | Rec U12 4P Ac Ma Str M16 Bm Sol Bra Pcb Molex/woodhead | |
| Connector Type | Receptacle, Male Pins | |||
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 250 volts |