Molex Circular Connector Assemblies 1201095005

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - WM15543-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM15543-ND
Circular Connector Assemblies WM15543-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Molex - 75M9788 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Molex
75M9788
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Molex 75M9788
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:Ultra-Lock 120109 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67, NEMA 6 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:Ultra-Lock 120109 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67, NEMA 6 RoHS Compliant: Yes

Supplier's Site
Ul-M12-4P(D)-Female Rec-Pcb Mt Molex/woodhead - 47AJ0835 - Newark, An Avnet Company
Chicago, IL, United States
Ul-M12-4P(D)-Female Rec-Pcb Mt Molex/woodhead
47AJ0835
Ul-M12-4P(D)-Female Rec-Pcb Mt Molex/woodhead 47AJ0835
UL-M12-4P(D)-FEMALE REC-PCB MT

UL-M12-4P(D)-FEMALE REC-PCB MT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1201095005 WM15543-ND 75M9788 47AJ0835
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Molex Ul-M12-4P(D)-Female Rec-Pcb Mt Molex/woodhead
Connector Type Receptacle, Female Sockets
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details