TE Connectivity Quick Connects, Quick Disconnect Connectors 1217167-1

Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A112000-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A112000-ND
Quick Connects, Quick Disconnect Connectors A112000-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.543" (13.80mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.019" (0.50mm)
Tab Length: 0.264" (6.70mm)
Length - Overall: 0.543" (13.80mm)
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1217167-1
Electronic Connector 392-1217167-1
Brass Tab Terminal, 0.25" Width, Tin Plated, Non-Insulated Product overview: 1217167-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217167-1 can be used for catalog matching and distributor lookup.

Brass Tab Terminal, 0.25" Width, Tin Plated, Non-Insulated Product overview: 1217167-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217167-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1217167-1
Terminals 1217167-1
Terminals 250 SERIES PCB TAB

Terminals 250 SERIES PCB TAB

Buy Now Datasheet
250 Series Pcb Tab Rohs Compliant Amp - Te Connectivity - 10H9783 - Newark, An Avnet Company
Chicago, IL, United States
250 Series Pcb Tab Rohs Compliant Amp - Te Connectivity
10H9783
250 Series Pcb Tab Rohs Compliant Amp - Te Connectivity 10H9783
250 SERIES PCB TAB ROHS COMPLIANT: YES

250 SERIES PCB TAB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112000-ND 392-1217167-1 1217167-1 10H9783
Product Name Quick Connects, Quick Disconnect Connectors Connectors,Interconnects Electronic Connector Terminals 250 Series Pcb Tab Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data